Panasonic Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1330V

Description
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5683
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5683
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5682
Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5682
RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133R, 0.5W, THICK FILM, 0805; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5683
Product Name Resistor, 133R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details