Panasonic Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1301V

Description
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8443
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8443
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8444
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8444
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8443
Product Name Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details