Panasonic Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D12R0V

Description
RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8422
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8422
RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0814
Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0814
RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 12R, 0.5W, THICK FILM, 0805; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8422
Product Name Resistor, 12R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers