Panasonic Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1272V

Description
RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5676
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5676
RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8437
Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8437
RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K7, 0.5W, THICK FILM, 0805; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5676
Product Name Resistor, 12K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details