Panasonic Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1243V

Description
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8434
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8434
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0826
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0826
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8434
Product Name Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details