Panasonic Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1240V

Description
RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0824
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0824
RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8430
Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8430
RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124R, 0.5W, THICK FILM, 0805; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0824
Product Name Resistor, 124R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details