Panasonic Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1201V

Description
RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8423
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8423
RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8424
Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8424
RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.5W, THICK FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8423
Product Name Resistor, 1K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers