Panasonic Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D11R8V

Description
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8410
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8410
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0804
Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0804
RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.5W, THICK FILM, 0805; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8410
Product Name Resistor, 11R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details