Panasonic Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1153V

Description
RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5666
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5666
RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8419
Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8419
RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115K, 0.5W, THICK FILM, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5666
Product Name Resistor, 115K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details