Panasonic Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1152V

Description
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0809
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0809
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0810
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0810
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0809
Product Name Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers