Panasonic Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1150V

Description
RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8418
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8418
RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5663
Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5663
RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 115R, 0.5W, THICK FILM, 0805; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8418
Product Name Resistor, 115R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers