Panasonic Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1132V

Description
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8417
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8417
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8416
Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8416
RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K3, 0.5W, THICK FILM, 0805; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8417
Product Name Resistor, 11K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers