Panasonic Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1102V

Description
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5659
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5659
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0806
Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0806
RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K, 0.5W, THICK FILM, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5659
Product Name Resistor, 11K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers