Panasonic Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1072V

Description
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0802
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0802
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8406
Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8406
RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 10K7, 0.5W, THICK FILM, 0805; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D1072V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1072V
Chip Resistor - Surface Mount ERJ-HP6D1072V
RES 10.7K OHM 0.5% 1/2W 0805

RES 10.7K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ0802 ERJ-HP6D1072V
Product Name Resistor, 10K7, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10700 ohms 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details