Panasonic Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1051V

Description
RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0798
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0798
RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8402
Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8402
RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K05, 0.5W, THICK FILM, 0805; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D1051V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1051V
Chip Resistor - Surface Mount ERJ-HP6D1051V
RES 1.05K OHM 0.5% 1/2W 0805

RES 1.05K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ0798 ERJ-HP6D1051V
Product Name Resistor, 1K05, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1050 ohms 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details