Panasonic Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1023V

Description
RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5649
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5649
RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5648
Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5648
RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 102K, 0.5W, THICK FILM, 0805; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5649
Product Name Resistor, 102K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers