Panasonic Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1021V

Description
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5646
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5646
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0796
Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0796
RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K02, 0.5W, THICK FILM, 0805; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5646
Product Name Resistor, 1K02, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details