Panasonic Chip Resistor - Surface Mount ERJ-HP6D1003V

Description
RES 100K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 100K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D1003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D1003V
Chip Resistor - Surface Mount ERJ-HP6D1003V
RES 100K OHM 0.5% 1/2W 0805

RES 100K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5644
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5644
RESISTOR, 100K, 0.5W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.5W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8401
Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8401
RESISTOR, 100K, 0.5W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 100K, 0.5W, THICK FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D1003V 28AJ5644
Product Name Chip Resistor - Surface Mount Resistor, 100K, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers