Panasonic Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1001V

Description
RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5642
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5642
RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0794
Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0794
RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 1K, 0.5W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5642
Product Name Resistor, 1K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details