Panasonic Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ6R2V

Description
RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3541
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3541
RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0747
Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0747
RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R2, 0.25W, THICK FILM, 0603; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3541
Product Name Resistor, 6R2, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details