Panasonic Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ4R3V

Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3539
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3539
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8389
Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8389
RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R3, 0.25W, THICK FILM, 0603; Resistance:4.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3539
Product Name Resistor, 4R3, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details