Panasonic Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ3R9V

Description
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3538 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3538
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3538
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8388
Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8388
RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R9, 0.25W, THICK FILM, 0603; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3538
Product Name Resistor, 3R9, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details