Panasonic Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ2R7V

Description
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0742
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0742
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0743
Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0743
RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R7, 0.25W, THICK FILM, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0742
Product Name Resistor, 2R7, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details