Panasonic Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ2R4V

Description
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0741
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0741
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8385 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8385
Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8385
RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R4, 0.25W, THICK FILM, 0603; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0741
Product Name Resistor, 2R4, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details