Panasonic Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ1R3V

Description
RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0737
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0737
RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8381
Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8381
RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R3, 0.25W, THICK FILM, 0603; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0737
Product Name Resistor, 1R3, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details