Panasonic Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QJ1R2V

Description
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8380
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8380
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0736
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0736
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8380
Product Name Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details