Panasonic Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF9R09V

Description
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3526
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3526
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3525
Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3525
RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 9R09, 0.25W, THICK FILM, 0603; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3526
Product Name Resistor, 9R09, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details