Panasonic Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF7R87V

Description
RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3520
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3520
RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3521
Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3521
RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 7R87, 0.25W, THICK FILM, 0603; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3520
Product Name Resistor, 7R87, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers