Panasonic Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF7R32V

Description
RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3518
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3518
RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8371
Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8371
RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 7R32, 0.25W, THICK FILM, 0603; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3518
Product Name Resistor, 7R32, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers