Panasonic Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF6R98V

Description
RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3517
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3517
RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3516
Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3516
RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R98, 0.25W, THICK FILM, 0603; Resistance:6.98ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3517
Product Name Resistor, 6R98, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details