Panasonic Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF6R80V

Description
RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0721
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0721
RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3515
Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3515
RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R8, 0.25W, THICK FILM, 0603; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0721
Product Name Resistor, 6R8, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details