Panasonic Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF6R19V

Description
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3510
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3510
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0717
Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0717
RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R19, 0.25W, THICK FILM, 0603; Resistance:6.19ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3510
Product Name Resistor, 6R19, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details