Panasonic Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF6R04V

Description
RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0716
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0716
RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8367
Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8367
RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 6R04, 0.25W, THICK FILM, 0603; Resistance:6.04ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0716
Product Name Resistor, 6R04, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details