Panasonic Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF5R60V

Description
RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3508
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3508
RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8364
Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8364
RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R6, 0.25W, THICK FILM, 0603; Resistance:5.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3508
Product Name Resistor, 5R6, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details