Panasonic Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF5R11V

Description
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3505
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3505
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8362
Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8362
RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 5R11, 0.25W, THICK FILM, 0603; Resistance:5.11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3505
Product Name Resistor, 5R11, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details