Panasonic Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF4R64V

Description
RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3501 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3501
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3501
RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0706
Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0706
RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R64, 0.25W, THICK FILM, 0603; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3501
Product Name Resistor, 4R64, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details