Panasonic Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF4R42V

Description
RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0705
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0705
RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3499
Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3499
RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 4R42, 0.25W, THICK FILM, 0603; Resistance:4.42ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0705
Product Name Resistor, 4R42, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details