Panasonic Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF3R65V

Description
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0697
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0697
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0698
Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0698
RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R65, 0.25W, THICK FILM, 0603; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0697
Product Name Resistor, 3R65, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers