Panasonic Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF3R48V

Description
RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8347
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8347
RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8346
Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8346
RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R48, 0.25W, THICK FILM, 0603; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8347
Product Name Resistor, 3R48, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers