Panasonic Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF3R16V

Description
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3488
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3488
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8342
Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8342
RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R16, 0.25W, THICK FILM, 0603; Resistance:3.16ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3488
Product Name Resistor, 3R16, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers