Panasonic Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF3R01V

Description
RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0693
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0693
RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0692
Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0692
RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 3R01, 0.25W, THICK FILM, 0603; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0693
Product Name Resistor, 3R01, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details