Panasonic Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF2R94V

Description
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3485
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3485
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0691
Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0691
RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R94, 0.25W, THICK FILM, 0603; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3485
Product Name Resistor, 2R94, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details