Panasonic Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF2R05V

Description
RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8329
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8329
RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3472
Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3472
RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 2R05, 0.25W, THICK FILM, 0603; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8329
Product Name Resistor, 2R05, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details