Panasonic Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R87V

Description
RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0677
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0677
RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0678
Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0678
RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R87, 0.25W, THICK FILM, 0603; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0677
Product Name Resistor, 1R87, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details