Panasonic Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R80V

Description
RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8325
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8325
RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0675
Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0675
RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R8, 0.25W, THICK FILM, 0603; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8325
Product Name Resistor, 1R8, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details