Panasonic Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R69V

Description
RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3467
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3467
RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0674
Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0674
RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R69, 0.25W, THICK FILM, 0603; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3467
Product Name Resistor, 1R69, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details