Panasonic Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R54V

Description
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8319
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8319
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0670
Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0670
RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R54, 0.25W, THICK FILM, 0603; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8319
Product Name Resistor, 1R54, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details