Panasonic Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R50V

Description
RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3463
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3463
RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8318
Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8318
RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R5, 0.25W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3463
Product Name Resistor, 1R5, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details