Panasonic Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R20V

Description
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 28AJ8312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
28AJ8312
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic 28AJ8312
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0665
Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0665
RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R2, 0.25W, THICK FILM, 0603; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8312
Product Name Resistor, 1R2, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details