Panasonic Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic ERJ-H3QF1R07V

Description
RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ0661 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ0661
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ0661
RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic - 29AJ3450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic
29AJ3450
Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic 29AJ3450
RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, 1R07, 0.25W, THICK FILM, 0603; Resistance:1.07ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0661
Product Name Resistor, 1R07, 0.25W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers